Capital Lighting, Inc. 8P-880-3-56 Bathroom Fixtures-Three Lights 454430

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Bath Bar UPC: 822920196799 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Bath Bar UPC: 822920196799 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-880-3-56 Bathroom Fixtures-Three Lights - 454430 - Capital Lighting, Inc.
Columbus, OH, USA
8P-880-3-56 Bathroom Fixtures-Three Lights
454430
8P-880-3-56 Bathroom Fixtures-Three Lights 454430
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Bath Bar UPC: 822920196799 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New Tortoise Shell
Product Name: Three Light Bath Bar
UPC: 822920196799
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454430
Product Name 8P-880-3-56 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details