Capital Lighting, Inc. 9P-1557-1-8 Sconces-Single Candle 454419

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 20.12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: One Light Sconce UPC: 822920208751 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 20.12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: One Light Sconce UPC: 822920208751 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-1557-1-8 Sconces-Single Candle - 454419 - Capital Lighting, Inc.
Columbus, OH, USA
9P-1557-1-8 Sconces-Single Candle
454419
9P-1557-1-8 Sconces-Single Candle 454419
PRODUCT DETAILS / SPECS Width/Dia: 4.87 Height: 20.12 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell w/Silver Product Name: One Light Sconce UPC: 822920208751 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.87
Height: 20.12
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: New Tortoise Shell w/Silver
Product Name: One Light Sconce
UPC: 822920208751
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454419
Product Name 9P-1557-1-8 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details