Capital Lighting, Inc. 9P-50216-1-16 Sconces-Single Glass 454409

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Sconce UPC: 822920209444 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Sconce UPC: 822920209444 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-50216-1-16 Sconces-Single Glass - 454409 - Capital Lighting, Inc.
Columbus, OH, USA
9P-50216-1-16 Sconces-Single Glass
454409
9P-50216-1-16 Sconces-Single Glass 454409
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Sconce UPC: 822920209444 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Sconce
UPC: 822920209444
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454409
Product Name 9P-50216-1-16 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details