Capital Lighting, Inc. 217651F-07-ZG198 Sconces-Pocket 454384

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 35.60 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 35.60 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic

Suppliers

Company
Product
Description
Supplier Links
217651F-07-ZG198 Sconces-Pocket - 454384 - Capital Lighting, Inc.
Columbus, OH, USA
217651F-07-ZG198 Sconces-Pocket
454384
217651F-07-ZG198 Sconces-Pocket 454384
PRODUCT DETAILS / SPECS Width/Dia: 4.30 Height: 35.60 Extension: 3.2 Bulb Type: T5 Qty: 1 Wattage: 21 Finish: Dark Smoke Product Name: Sconce Glass: Decaf Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 4.30
Height: 35.60
Extension: 3.2
Bulb
Type: T5
Qty: 1
Wattage: 21
Finish: Dark Smoke
Product Name: Sconce
Glass: Decaf Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454384
Product Name 217651F-07-ZG198 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details