Capital Lighting, Inc. 127525-20-H194 Semi-Flush Mts.-Other 454365

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
127525-20-H194 Semi-Flush Mts.-Other - 454365 - Capital Lighting, Inc.
Columbus, OH, USA
127525-20-H194 Semi-Flush Mts.-Other
454365
127525-20-H194 Semi-Flush Mts.-Other 454365
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 12.90
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454365
Product Name 127525-20-H194 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details