Capital Lighting, Inc. 126750-08-H217 Semi-Flush Mts.-Drum Shade 454361

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 6.10 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 6.10 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
126750-08-H217 Semi-Flush Mts.-Drum Shade - 454361 - Capital Lighting, Inc.
Columbus, OH, USA
126750-08-H217 Semi-Flush Mts.-Drum Shade
454361
126750-08-H217 Semi-Flush Mts.-Drum Shade 454361
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 6.10 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 6.10
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Burnished Steel
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454361
Product Name 126750-08-H217 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details