Capital Lighting, Inc. 126751-08-H216 Semi-Flush Mts.-Drum Shade 454360

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.40 Height: 7.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Steel Product Name: Semi Flush Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.40 Height: 7.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Steel Product Name: Semi Flush Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
126751-08-H216 Semi-Flush Mts.-Drum Shade - 454360 - Capital Lighting, Inc.
Columbus, OH, USA
126751-08-H216 Semi-Flush Mts.-Drum Shade
454360
126751-08-H216 Semi-Flush Mts.-Drum Shade 454360
PRODUCT DETAILS / SPECS Width/Dia: 18.40 Height: 7.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Steel Product Name: Semi Flush Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 18.40
Height: 7.20
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Steel
Product Name: Semi Flush
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454360
Product Name 126751-08-H216 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details