Capital Lighting, Inc. 207540-08-H194 Sconces-Single Glass 454354

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 11.00 Extension: 6.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 11.00 Extension: 6.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207540-08-H194 Sconces-Single Glass - 454354 - Capital Lighting, Inc.
Columbus, OH, USA
207540-08-H194 Sconces-Single Glass
454354
207540-08-H194 Sconces-Single Glass 454354
PRODUCT DETAILS / SPECS Width/Dia: 12.90 Height: 11.00 Extension: 6.2 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Steel Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 12.90
Height: 11.00
Extension: 6.2
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Steel
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454354
Product Name 207540-08-H194 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details