Capital Lighting, Inc. 103285-05-I213 Island/Pool Table-4 Light + 454348

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.60 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.60 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
103285-05-I213 Island/Pool Table-4 Light + - 454348 - Capital Lighting, Inc.
Columbus, OH, USA
103285-05-I213 Island/Pool Table-4 Light +
454348
103285-05-I213 Island/Pool Table-4 Light + 454348
PRODUCT DETAILS / SPECS Width/Dia: 35.60 Height: 22.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 35.60
Height: 22.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Chandelier
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454348
Product Name 103285-05-I213 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details