Capital Lighting, Inc. 101281-08-G188 Mid. Chandeliers-Pillar Candle 454346

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Steel Product Name: Five Light Chandelier Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Steel Product Name: Five Light Chandelier Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
101281-08-G188 Mid. Chandeliers-Pillar Candle - 454346 - Capital Lighting, Inc.
Columbus, OH, USA
101281-08-G188 Mid. Chandeliers-Pillar Candle
454346
101281-08-G188 Mid. Chandeliers-Pillar Candle 454346
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Burnished Steel Product Name: Five Light Chandelier Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Burnished Steel
Product Name: Five Light Chandelier
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454346
Product Name 101281-08-G188 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details