Capital Lighting, Inc. 103280-05-I184 Mid. Chandeliers-Glass Up 454345

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.60 Height: 15.40 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.60 Height: 15.40 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
103280-05-I184 Mid. Chandeliers-Glass Up - 454345 - Capital Lighting, Inc.
Columbus, OH, USA
103280-05-I184 Mid. Chandeliers-Glass Up
454345
103280-05-I184 Mid. Chandeliers-Glass Up 454345
PRODUCT DETAILS / SPECS Width/Dia: 29.60 Height: 15.40 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Product Name: Eight Light Chandelier Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 29.60
Height: 15.40
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Product Name: Eight Light Chandelier
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454345
Product Name 103280-05-I184 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details