Capital Lighting, Inc. 101283-07-H188 Mid. Chandeliers-Pillar Candle 454343

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.30 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dark Smoke Product Name: Seven Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.30 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dark Smoke Product Name: Seven Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
101283-07-H188 Mid. Chandeliers-Pillar Candle - 454343 - Capital Lighting, Inc.
Columbus, OH, USA
101283-07-H188 Mid. Chandeliers-Pillar Candle
454343
101283-07-H188 Mid. Chandeliers-Pillar Candle 454343
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.30 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Dark Smoke Product Name: Seven Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.30
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Dark Smoke
Product Name: Seven Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454343
Product Name 101283-07-H188 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details