Capital Lighting, Inc. 103250-05-I184 Mini Chandeliers-Glass Shade 454341

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.10 Height: 15.40 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.10 Height: 15.40 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
103250-05-I184 Mini Chandeliers-Glass Shade - 454341 - Capital Lighting, Inc.
Columbus, OH, USA
103250-05-I184 Mini Chandeliers-Glass Shade
454341
103250-05-I184 Mini Chandeliers-Glass Shade 454341
PRODUCT DETAILS / SPECS Width/Dia: 14.10 Height: 15.40 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bronze Product Name: Four Light Chandelier Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 14.10
Height: 15.40
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Four Light Chandelier
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454341
Product Name 103250-05-I184 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details