Capital Lighting, Inc. 133252-08-G229 Pendants-Bowl Style 454337

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 33.50 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 33.50 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
133252-08-G229 Pendants-Bowl Style - 454337 - Capital Lighting, Inc.
Columbus, OH, USA
133252-08-G229 Pendants-Bowl Style
454337
133252-08-G229 Pendants-Bowl Style 454337
PRODUCT DETAILS / SPECS Width/Dia: 18.70 Height: 33.50 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.70
Height: 33.50
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Burnished Steel
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454337
Product Name 133252-08-G229 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details