Capital Lighting, Inc. 137523-08-G182 Island/Pool Table-3 Light Bar 454335

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 37.60 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Steel Product Name: Three Light Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 37.60 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Steel Product Name: Three Light Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
137523-08-G182 Island/Pool Table-3 Light Bar - 454335 - Capital Lighting, Inc.
Columbus, OH, USA
137523-08-G182 Island/Pool Table-3 Light Bar
454335
137523-08-G182 Island/Pool Table-3 Light Bar 454335
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 37.60 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Steel Product Name: Three Light Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 37.60
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Steel
Product Name: Three Light Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454335
Product Name 137523-08-G182 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details