Capital Lighting, Inc. 133255-08-S227 Pendants-Bowl Style 454334

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.30 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.30 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
133255-08-S227 Pendants-Bowl Style - 454334 - Capital Lighting, Inc.
Columbus, OH, USA
133255-08-S227 Pendants-Bowl Style
454334
133255-08-S227 Pendants-Bowl Style 454334
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 36.30 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Burnished Steel Product Name: Pendant Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 36.30
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Burnished Steel
Product Name: Pendant
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454334
Product Name 133255-08-S227 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details