Capital Lighting, Inc. 137470-08-H123 Pendants-Bowl Style 454330

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 35.90 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Pendant Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 35.90 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Pendant Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
137470-08-H123 Pendants-Bowl Style - 454330 - Capital Lighting, Inc.
Columbus, OH, USA
137470-08-H123 Pendants-Bowl Style
454330
137470-08-H123 Pendants-Bowl Style 454330
PRODUCT DETAILS / SPECS Width/Dia: 11.90 Height: 35.90 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Steel Product Name: Pendant Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 11.90
Height: 35.90
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Steel
Product Name: Pendant
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454330
Product Name 137470-08-H123 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details