Capital Lighting, Inc. 207532-10-G182 Bathroom Fixtures-Two Lights 454328

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.30 Height: 7.90 Extension: 4.2 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.30 Height: 7.90 Extension: 4.2 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207532-10-G182 Bathroom Fixtures-Two Lights - 454328 - Capital Lighting, Inc.
Columbus, OH, USA
207532-10-G182 Bathroom Fixtures-Two Lights
454328
207532-10-G182 Bathroom Fixtures-Two Lights 454328
PRODUCT DETAILS / SPECS Width/Dia: 14.30 Height: 7.90 Extension: 4.2 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.30
Height: 7.90
Extension: 4.2
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454328
Product Name 207532-10-G182 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details