Capital Lighting, Inc. 207531F-08-G182 Sconces-Single Glass 454325

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.20 Extension: 3.8 Bulb Type: GU24 Qty: 1 Wattage: 9 Finish: Burnished Steel Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.20 Extension: 3.8 Bulb Type: GU24 Qty: 1 Wattage: 9 Finish: Burnished Steel Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207531F-08-G182 Sconces-Single Glass - 454325 - Capital Lighting, Inc.
Columbus, OH, USA
207531F-08-G182 Sconces-Single Glass
454325
207531F-08-G182 Sconces-Single Glass 454325
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.20 Extension: 3.8 Bulb Type: GU24 Qty: 1 Wattage: 9 Finish: Burnished Steel Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.20
Extension: 3.8
Bulb
Type: GU24
Qty: 1
Wattage: 9
Finish: Burnished Steel
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454325
Product Name 207531F-08-G182 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details