Capital Lighting, Inc. 207521-08-G182 Sconces-Single Glass 454323

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207521-08-G182 Sconces-Single Glass - 454323 - Capital Lighting, Inc.
Columbus, OH, USA
207521-08-G182 Sconces-Single Glass
454323
207521-08-G182 Sconces-Single Glass 454323
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 7.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454323
Product Name 207521-08-G182 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details