Capital Lighting, Inc. 207525-07-G182 Bathroom Fixtures-Five+Lights 454322

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.90 Height: 8.00 Extension: 6.4 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.90 Height: 8.00 Extension: 6.4 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
207525-07-G182 Bathroom Fixtures-Five+Lights - 454322 - Capital Lighting, Inc.
Columbus, OH, USA
207525-07-G182 Bathroom Fixtures-Five+Lights
454322
207525-07-G182 Bathroom Fixtures-Five+Lights 454322
PRODUCT DETAILS / SPECS Width/Dia: 41.90 Height: 8.00 Extension: 6.4 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 41.90
Height: 8.00
Extension: 6.4
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454322
Product Name 207525-07-G182 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details