Capital Lighting, Inc. 207522F-10-H182 Bathroom Fixtures-Two Lights 454321

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 7.90 Extension: 4.9 Bulb Type: GU24 Qty: 2 Wattage: 9 Finish: Black Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 7.90 Extension: 4.9 Bulb Type: GU24 Qty: 2 Wattage: 9 Finish: Black Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207522F-10-H182 Bathroom Fixtures-Two Lights - 454321 - Capital Lighting, Inc.
Columbus, OH, USA
207522F-10-H182 Bathroom Fixtures-Two Lights
454321
207522F-10-H182 Bathroom Fixtures-Two Lights 454321
PRODUCT DETAILS / SPECS Width/Dia: 17.10 Height: 7.90 Extension: 4.9 Bulb Type: GU24 Qty: 2 Wattage: 9 Finish: Black Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 17.10
Height: 7.90
Extension: 4.9
Bulb
Type: GU24
Qty: 2
Wattage: 9
Finish: Black
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454321
Product Name 207522F-10-H182 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details