Capital Lighting, Inc. 207523-07-H182 Bathroom Fixtures-Three Lights 454320

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.00 Extension: 6.4 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.00 Extension: 6.4 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
207523-07-H182 Bathroom Fixtures-Three Lights - 454320 - Capital Lighting, Inc.
Columbus, OH, USA
207523-07-H182 Bathroom Fixtures-Three Lights
454320
207523-07-H182 Bathroom Fixtures-Three Lights 454320
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 8.00 Extension: 6.4 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Smoke Product Name: Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 8.00
Extension: 6.4
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Smoke
Product Name: Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454320
Product Name 207523-07-H182 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details