Capital Lighting, Inc. 137530-08-G182 Mid. Chandeliers-Glass Up 454319

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.50 Bulb Type: G9 Qty: 9 Wattage: 75 Finish: Burnished Steel Product Name: Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.50 Bulb Type: G9 Qty: 9 Wattage: 75 Finish: Burnished Steel Product Name: Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
137530-08-G182 Mid. Chandeliers-Glass Up - 454319 - Capital Lighting, Inc.
Columbus, OH, USA
137530-08-G182 Mid. Chandeliers-Glass Up
454319
137530-08-G182 Mid. Chandeliers-Glass Up 454319
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.50 Bulb Type: G9 Qty: 9 Wattage: 75 Finish: Burnished Steel Product Name: Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.50
Bulb
Type: G9
Qty: 9
Wattage: 75
Finish: Burnished Steel
Product Name: Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454319
Product Name 137530-08-G182 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details