Capital Lighting, Inc. 204260-08-G186 Sconces-Single Glass 454308

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.60 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.60 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204260-08-G186 Sconces-Single Glass - 454308 - Capital Lighting, Inc.
Columbus, OH, USA
204260-08-G186 Sconces-Single Glass
454308
204260-08-G186 Sconces-Single Glass 454308
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.60 Extension: 3.7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.60
Extension: 3.7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: One Light Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454308
Product Name 204260-08-G186 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details