Capital Lighting, Inc. 19443010-03-G170 Pendants-Bowl Style 454306

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.10 Height: 32.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Up Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.10 Height: 32.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Up Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
19443010-03-G170 Pendants-Bowl Style - 454306 - Capital Lighting, Inc.
Columbus, OH, USA
19443010-03-G170 Pendants-Bowl Style
454306
19443010-03-G170 Pendants-Bowl Style 454306
PRODUCT DETAILS / SPECS Width/Dia: 35.10 Height: 32.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Product Name: Three Light Up Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 35.10
Height: 32.20
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany
Product Name: Three Light Up Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454306
Product Name 19443010-03-G170 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details