Capital Lighting, Inc. 204255-07-I213 Sconces-Single Glass 454305

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 17.80 Extension: 4.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Seeded Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 17.80 Extension: 4.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Seeded Clear

Suppliers

Company
Product
Description
Supplier Links
204255-07-I213 Sconces-Single Glass - 454305 - Capital Lighting, Inc.
Columbus, OH, USA
204255-07-I213 Sconces-Single Glass
454305
204255-07-I213 Sconces-Single Glass 454305
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 17.80 Extension: 4.9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Seeded Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 17.80
Extension: 4.9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Seeded Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454305
Product Name 204255-07-I213 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details