Capital Lighting, Inc. 19453600-07-G33 Pendants-Bowl Style 454303

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.80 Height: 38.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant Made to order Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.80 Height: 38.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant Made to order Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
19453600-07-G33 Pendants-Bowl Style - 454303 - Capital Lighting, Inc.
Columbus, OH, USA
19453600-07-G33 Pendants-Bowl Style
454303
19453600-07-G33 Pendants-Bowl Style 454303
PRODUCT DETAILS / SPECS Width/Dia: 39.80 Height: 38.80 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Smoke Product Name: Three Light Pendant Made to order Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 39.80
Height: 38.80
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Smoke
Product Name: Three Light Pendant Made to order
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454303
Product Name 19453600-07-G33 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details