Capital Lighting, Inc. 204055-07-L190 Sconces-Single Glass 454300

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 8.4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 8.4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Water

Suppliers

Company
Product
Description
Supplier Links
204055-07-L190 Sconces-Single Glass - 454300 - Capital Lighting, Inc.
Columbus, OH, USA
204055-07-L190 Sconces-Single Glass
454300
204055-07-L190 Sconces-Single Glass 454300
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 8.4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: One Light Sconce Glass: Water

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.50
Extension: 8.4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454300
Product Name 204055-07-L190 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details