PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 52.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Cordoban Bronze
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Remolino
Safety Listing: Dry
Canopy: 8``Dx1.5``E
Chain: 12`
Wire: 15`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 454286 |
| Product Name | 8106-363 CDB Large Chandeliers-Glass Shade |
| Application | Residential |