Capital Lighting, Inc. 8106-BA1 CDB Sconces-Single Glass 454282

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cordoban Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Remolino Safety Listing: Damp Canopy: 5.25``Wx10``Hx1.25`` E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cordoban Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Remolino Safety Listing: Damp Canopy: 5.25``Wx10``Hx1.25`` E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8106-BA1 CDB Sconces-Single Glass - 454282 - Capital Lighting, Inc.
Columbus, OH, USA
8106-BA1 CDB Sconces-Single Glass
454282
8106-BA1 CDB Sconces-Single Glass 454282
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cordoban Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Remolino Safety Listing: Damp Canopy: 5.25``Wx10``Hx1.25`` E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cordoban Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Remolino
Safety Listing: Damp
Canopy: 5.25``Wx10``Hx1.25``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454282
Product Name 8106-BA1 CDB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details