Capital Lighting, Inc. 2743BB-GU Flush Mounts-Bowl Style 454278

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224060698 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224060698 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2743BB-GU Flush Mounts-Bowl Style - 454278 - Capital Lighting, Inc.
Columbus, OH, USA
2743BB-GU Flush Mounts-Bowl Style
454278
2743BB-GU Flush Mounts-Bowl Style 454278
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Bronze Product Name: Two Light Ceiling Fixture UPC: 841224060698 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnished Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224060698
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454278
Product Name 2743BB-GU Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details