Capital Lighting, Inc. 2739MBZ-GU Semi-Flush Mts.-Bowl Style 454275

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Mediterranean Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224059814 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Mediterranean Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224059814 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2739MBZ-GU Semi-Flush Mts.-Bowl Style - 454275 - Capital Lighting, Inc.
Columbus, OH, USA
2739MBZ-GU Semi-Flush Mts.-Bowl Style
454275
2739MBZ-GU Semi-Flush Mts.-Bowl Style 454275
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Mediterranean Bronze Product Name: Two Light Semi-Flush Fixture UPC: 841224059814 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Mediterranean Bronze
Product Name: Two Light Semi-Flush Fixture
UPC: 841224059814
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454275
Product Name 2739MBZ-GU Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details