Capital Lighting, Inc. 9059RI-GD Exterior -Wall Mt./Flush 454269

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Rustic Iron Product Name: Two Light Outdoor Fixture UPC: 841224059319 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Rustic Iron Product Name: Two Light Outdoor Fixture UPC: 841224059319 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9059RI-GD Exterior -Wall Mt./Flush - 454269 - Capital Lighting, Inc.
Columbus, OH, USA
9059RI-GD Exterior -Wall Mt./Flush
454269
9059RI-GD Exterior -Wall Mt./Flush 454269
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Extension: 4 Bulb Qty: 2 Wattage: 18 Finish: Rustic Iron Product Name: Two Light Outdoor Fixture UPC: 841224059319 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Extension: 4
Bulb
Qty: 2
Wattage: 18
Finish: Rustic Iron
Product Name: Two Light Outdoor Fixture
UPC: 841224059319
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454269
Product Name 9059RI-GD Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details