Capital Lighting, Inc. 9061NB-GD Exterior -Wall Mt./Flush 454267

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059340 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059340 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9061NB-GD Exterior -Wall Mt./Flush - 454267 - Capital Lighting, Inc.
Columbus, OH, USA
9061NB-GD Exterior -Wall Mt./Flush
454267
9061NB-GD Exterior -Wall Mt./Flush 454267
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.25 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059340 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.25
Extension: 5
Bulb
Qty: 1
Wattage: 13
Finish: New Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224059340
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454267
Product Name 9061NB-GD Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details