Capital Lighting, Inc. 9062NB-GD Exterior -Wall Mt./Flush 454264

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 6 Bulb Qty: 1 Wattage: 18 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059500 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 6 Bulb Qty: 1 Wattage: 18 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059500 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9062NB-GD Exterior -Wall Mt./Flush - 454264 - Capital Lighting, Inc.
Columbus, OH, USA
9062NB-GD Exterior -Wall Mt./Flush
454264
9062NB-GD Exterior -Wall Mt./Flush 454264
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 6 Bulb Qty: 1 Wattage: 18 Finish: New Bronze Product Name: One Light Outdoor Fixture UPC: 841224059500 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 6
Bulb
Qty: 1
Wattage: 18
Finish: New Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224059500
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454264
Product Name 9062NB-GD Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details