Capital Lighting, Inc. 1331CS-287 Sconces-Single Glass 454259

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Sconce UPC: 841224067819 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Sconce UPC: 841224067819 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1331CS-287 Sconces-Single Glass - 454259 - Capital Lighting, Inc.
Columbus, OH, USA
1331CS-287 Sconces-Single Glass
454259
1331CS-287 Sconces-Single Glass 454259
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Creek Stone Product Name: One Light Sconce UPC: 841224067819 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Creek Stone
Product Name: One Light Sconce
UPC: 841224067819
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454259
Product Name 1331CS-287 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details