Capital Lighting, Inc. 2015PN Flush Mounts-Bowl Style 454256

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224068007 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224068007 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2015PN Flush Mounts-Bowl Style - 454256 - Capital Lighting, Inc.
Columbus, OH, USA
2015PN Flush Mounts-Bowl Style
454256
2015PN Flush Mounts-Bowl Style 454256
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Ceiling Fixture UPC: 841224068007 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Polished Nickel
Product Name: Three Light Ceiling Fixture
UPC: 841224068007
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454256
Product Name 2015PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details