Capital Lighting, Inc. 2015MN Flush Mounts-Bowl Style 454254

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224067796 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224067796 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2015MN Flush Mounts-Bowl Style - 454254 - Capital Lighting, Inc.
Columbus, OH, USA
2015MN Flush Mounts-Bowl Style
454254
2015MN Flush Mounts-Bowl Style 454254
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Matte Nickel Product Name: Three Light Ceiling Fixture UPC: 841224067796 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Matte Nickel
Product Name: Three Light Ceiling Fixture
UPC: 841224067796
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454254
Product Name 2015MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details