Capital Lighting, Inc. 9052RI-GD Exterior -Wall Mount 454240

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224059616 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224059616 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9052RI-GD Exterior -Wall Mount - 454240 - Capital Lighting, Inc.
Columbus, OH, USA
9052RI-GD Exterior -Wall Mount
454240
9052RI-GD Exterior -Wall Mount 454240
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Extension: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: One Light Outdoor Fixture UPC: 841224059616 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Extension: 11.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Rustic Iron
Product Name: One Light Outdoor Fixture
UPC: 841224059616
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454240
Product Name 9052RI-GD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details