Capital Lighting, Inc. 9951BB-GU Exterior -Wall Mount 454237

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060810 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060810 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9951BB-GU Exterior -Wall Mount - 454237 - Capital Lighting, Inc.
Columbus, OH, USA
9951BB-GU Exterior -Wall Mount
454237
9951BB-GU Exterior -Wall Mount 454237
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060810 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060810
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454237
Product Name 9951BB-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details