Capital Lighting, Inc. 9953BB-GU Exterior -Wall Mount 454231

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060858 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060858 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9953BB-GU Exterior -Wall Mount - 454231 - Capital Lighting, Inc.
Columbus, OH, USA
9953BB-GU Exterior -Wall Mount
454231
9953BB-GU Exterior -Wall Mount 454231
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.25 Extension: 12.25 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060858 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.25
Extension: 12.25
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060858
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454231
Product Name 9953BB-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details