Capital Lighting, Inc. 1331BB-287 Sconces-Single Glass 454228

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224067802 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224067802 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1331BB-287 Sconces-Single Glass - 454228 - Capital Lighting, Inc.
Columbus, OH, USA
1331BB-287 Sconces-Single Glass
454228
1331BB-287 Sconces-Single Glass 454228
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Sconce UPC: 841224067802 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Sconce
UPC: 841224067802
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454228
Product Name 1331BB-287 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details