Capital Lighting, Inc. 1239PN-451 Bathroom Fixtures-Four Lights 454225

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224067765 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224067765 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1239PN-451 Bathroom Fixtures-Four Lights - 454225 - Capital Lighting, Inc.
Columbus, OH, USA
1239PN-451 Bathroom Fixtures-Four Lights
454225
1239PN-451 Bathroom Fixtures-Four Lights 454225
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Vanity Fixture UPC: 841224067765 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224067765
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454225
Product Name 1239PN-451 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details