Capital Lighting, Inc. 1238PN-451 Bathroom Fixtures-Three Lights 454221

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224067734 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224067734 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1238PN-451 Bathroom Fixtures-Three Lights - 454221 - Capital Lighting, Inc.
Columbus, OH, USA
1238PN-451 Bathroom Fixtures-Three Lights
454221
1238PN-451 Bathroom Fixtures-Three Lights 454221
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 13.50 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Vanity Fixture UPC: 841224067734 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 13.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224067734
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454221
Product Name 1238PN-451 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details