Capital Lighting, Inc. 9961BB-GU Exterior -Wall Mount 454216

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060933 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060933 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9961BB-GU Exterior -Wall Mount - 454216 - Capital Lighting, Inc.
Columbus, OH, USA
9961BB-GU Exterior -Wall Mount
454216
9961BB-GU Exterior -Wall Mount 454216
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224060933 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224060933
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454216
Product Name 9961BB-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details