Capital Lighting, Inc. 9963BK-GU Exterior -Wall Mount 454215

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224060988 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224060988 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9963BK-GU Exterior -Wall Mount - 454215 - Capital Lighting, Inc.
Columbus, OH, USA
9963BK-GU Exterior -Wall Mount
454215
9963BK-GU Exterior -Wall Mount 454215
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224060988 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.00
Extension: 12.5
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 841224060988
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454215
Product Name 9963BK-GU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details