Capital Lighting, Inc. 9962BK-GU Exterior -Wall Mt./Flush 454210

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224060964 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224060964 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9962BK-GU Exterior -Wall Mt./Flush - 454210 - Capital Lighting, Inc.
Columbus, OH, USA
9962BK-GU Exterior -Wall Mt./Flush
454210
9962BK-GU Exterior -Wall Mt./Flush 454210
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Product Name: One Light Outdoor Fixture UPC: 841224060964 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Black
Product Name: One Light Outdoor Fixture
UPC: 841224060964
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454210
Product Name 9962BK-GU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details