Capital Lighting, Inc. 9967BB-GU Exterior -Post/Pier Head 454209

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224061015 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224061015 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9967BB-GU Exterior -Post/Pier Head - 454209 - Capital Lighting, Inc.
Columbus, OH, USA
9967BB-GU Exterior -Post/Pier Head
454209
9967BB-GU Exterior -Post/Pier Head 454209
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: GU24 Qty: 1 Wattage: 23 Finish: Burnished Bronze Product Name: One Light Outdoor Fixture UPC: 841224061015 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Bulb
Type: GU24
Qty: 1
Wattage: 23
Finish: Burnished Bronze
Product Name: One Light Outdoor Fixture
UPC: 841224061015
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454209
Product Name 9967BB-GU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details