Capital Lighting, Inc. 307860-18-G187 Exterior -Sconces 454195

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5 Bulb Type: GU10 Qty: 1 Wattage: 35 Finish: Burnished Steel Product Name: Outdoor Light Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5 Bulb Type: GU10 Qty: 1 Wattage: 35 Finish: Burnished Steel Product Name: Outdoor Light Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
307860-18-G187 Exterior -Sconces - 454195 - Capital Lighting, Inc.
Columbus, OH, USA
307860-18-G187 Exterior -Sconces
454195
307860-18-G187 Exterior -Sconces 454195
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5 Bulb Type: GU10 Qty: 1 Wattage: 35 Finish: Burnished Steel Product Name: Outdoor Light Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Extension: 5
Bulb
Type: GU10
Qty: 1
Wattage: 35
Finish: Burnished Steel
Product Name: Outdoor Light
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 454195
Product Name 307860-18-G187 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details